Thomas & Betts Corporation Cable Ties and Zip Ties TY300-40-100

Description
CABLE TIE 40LB 11IN NATURAL NYL
Request a Quote Datasheet
Description
CABLE TIE 40LB 11IN NATURAL NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY300-40-100-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY300-40-100-ND
Cable Ties and Zip Ties 6308-TY300-40-100-ND
CABLE TIE 40LB 11IN NATURAL NYL

CABLE TIE 40LB 11IN NATURAL NYL

Buy Now Datasheet
Cable Tie, Natural, 3.5X290Mm, Pk100; Cable Tie Material Abb Thomas & Betts - 15R2579 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 3.5X290Mm, Pk100; Cable Tie Material Abb Thomas & Betts
15R2579
Cable Tie, Natural, 3.5X290Mm, Pk100; Cable Tie Material Abb Thomas & Betts 15R2579
CABLE TIE, NATURAL, 3.5X290MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:290mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, NATURAL, 3.5X290MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:290mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY300-40-100-ND 15R2579
Product Name Cable Ties and Zip Ties Cable Tie, Natural, 3.5X290Mm, Pk100; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details