ABB AB Cable Tie, Black, 4.6X186Mm, Pk100; Cable Tie Material Abb Thomas & Betts TY175-50X-100C

Description
CABLE TIE, BLACK, 4.6X186MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, BLACK, 4.6X186MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 4.6X186Mm, Pk100; Cable Tie Material Abb Thomas & Betts - 15R2575 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 4.6X186Mm, Pk100; Cable Tie Material Abb Thomas & Betts
15R2575
Cable Tie, Black, 4.6X186Mm, Pk100; Cable Tie Material Abb Thomas & Betts 15R2575
CABLE TIE, BLACK, 4.6X186MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 4.6X186MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 15R2575
Product Name Cable Tie, Black, 4.6X186Mm, Pk100; Cable Tie Material Abb Thomas & Betts
Length 7.32 inch (186 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details