ABB AB Cable Ties and Zip Ties TY175-50

Description
CBL TIE 50LB 7IN NATURAL NYL
Request a Quote Datasheet
Description
CBL TIE 50LB 7IN NATURAL NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY175-50-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY175-50-ND
Cable Ties and Zip Ties 6308-TY175-50-ND
CBL TIE 50LB 7IN NATURAL NYL

CBL TIE 50LB 7IN NATURAL NYL

Buy Now Datasheet
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 91F3215 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
91F3215
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 91F3215
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Standard; Product Range:Ty-Fast Series; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Standard; Product Range:Ty-Fast Series; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY175-50-ND 91F3215
Product Name Cable Ties and Zip Ties Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details