ABB AB Cable Tie, 195Mm, Pa66, 50Lb, Ivory; Cable Tie Material Abb Thomas & Betts TY175-50-ANTI

Description
CABLE TIE, 195MM, PA66, 50LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:195mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Antimicrobial; Product Range:Ty-Fast Series
Datasheet
Description
CABLE TIE, 195MM, PA66, 50LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:195mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Antimicrobial; Product Range:Ty-Fast Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 195Mm, Pa66, 50Lb, Ivory; Cable Tie Material Abb Thomas & Betts - 69AH6089 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 195Mm, Pa66, 50Lb, Ivory; Cable Tie Material Abb Thomas & Betts
69AH6089
Cable Tie, 195Mm, Pa66, 50Lb, Ivory; Cable Tie Material Abb Thomas & Betts 69AH6089
CABLE TIE, 195MM, PA66, 50LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:195mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Antimicrobial; Product Range:Ty-Fast Series

CABLE TIE, 195MM, PA66, 50LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:195mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Antimicrobial; Product Range:Ty-Fast Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 69AH6089
Product Name Cable Tie, 195Mm, Pa66, 50Lb, Ivory; Cable Tie Material Abb Thomas & Betts
Length 7.68 inch (195 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers