ABB AB Cable Ties and Zip Ties TY125-40X-100

Description
CBL TIE 40LB 5.5IN UV BLACK NYLO
Request a Quote Datasheet
Description
CBL TIE 40LB 5.5IN UV BLACK NYLO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY125-40X-100-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY125-40X-100-ND
Cable Ties and Zip Ties 6308-TY125-40X-100-ND
CBL TIE 40LB 5.5IN UV BLACK NYLO

CBL TIE 40LB 5.5IN UV BLACK NYLO

Buy Now Datasheet
Cable Ties - 2531229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531229
Cable Ties 2531229
Thomas & Betts 7TAG054360R0142 Cable Tie

Thomas & Betts 7TAG054360R0142 Cable Tie

Supplier's Site
Cable Tie, Black, 3.5X141Mm, Pk100; Cable Tie Material Abb Thomas & Betts - 15R2573 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 3.5X141Mm, Pk100; Cable Tie Material Abb Thomas & Betts
15R2573
Cable Tie, Black, 3.5X141Mm, Pk100; Cable Tie Material Abb Thomas & Betts 15R2573
CABLE TIE, BLACK, 3.5X141MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:141mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 3.5X141MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:141mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY125-40X-100-ND 2531229 15R2573
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, Black, 3.5X141Mm, Pk100; Cable Tie Material Abb Thomas & Betts
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details