Thomas & Betts Corporation Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts TY125-18

Description
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:136mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:Ty-Fast Series; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes
Datasheet
Description
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:136mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:Ty-Fast Series; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 16F1187 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
16F1187
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 16F1187
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:136mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:Ty-Fast Series; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:136mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:Ty-Fast Series; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16F1187
Product Name Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
Length 5.35 inch (136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - A114009-ND - DigiKey
Specs
Color Black
Length 20.33 inch (516 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details