ABB AB Cable Tie, 136Mm, Pa 66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts TY125-18-100

Description
CABLE TIE, 136MM, PA 66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:136mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:18lb; CableRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 136MM, PA 66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:136mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:18lb; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 136Mm, Pa 66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts - 18AC0676 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 136Mm, Pa 66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts
18AC0676
Cable Tie, 136Mm, Pa 66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts 18AC0676
CABLE TIE, 136MM, PA 66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:136mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:18lb; CableRoHS Compliant: Yes

CABLE TIE, 136MM, PA 66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:136mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:18lb; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 18AC0676
Product Name Cable Tie, 136Mm, Pa 66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts
Length 5.35 inch (136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details