ABB AB Cable Tie, 1.233M, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts TY1200-175X

Description
CABLE TIE, 1.233M, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:1.233m; Cable Tie Width:8.6mm; Cable Bundle Diameter Max:368mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 1.233M, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:1.233m; Cable Tie Width:8.6mm; Cable Bundle Diameter Max:368mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 1.233M, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts - 18AC0674 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.233M, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts
18AC0674
Cable Tie, 1.233M, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts 18AC0674
CABLE TIE, 1.233M, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:1.233m; Cable Tie Width:8.6mm; Cable Bundle Diameter Max:368mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes

CABLE TIE, 1.233M, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:1.233m; Cable Tie Width:8.6mm; Cable Bundle Diameter Max:368mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 18AC0674
Product Name Cable Tie, 1.233M, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts
Length 48.54 inch (1233 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers