ABB Inc. Stainless Steel Retained-tension Ball-lock Cable Ties Ty-Met

Description
Wave-form spring crimp eliminates movement - even in high-vibration applications Ty-Met stainless steel retained-tension ball-lock cable ties from Thomas & Betts combine the convenience of a ball-lock fastening mechanism with a spring crimp that maintains tension after installation. This new feature helps to ensure that the ties won’t slide down the cable bundle after they’re installed — making them the ideal choice for high-vibration applications. Features Specially formed spring crimp creates consistent tension on the tie for firm positioning High wave-form crimp provides positive clamping in high vibration applications Crimp channel offers a path for a trace wire with protection from crushing and shorts Ball-lock mechanism is easy to assemble and adjust for tension Ties available in both Type 304 stainless steel and Type 316 marine-grade stainless steel for extended life in highly corrosive environments Choose T&B DAS-250 application tool for installation Applications Shipbuilding Industrial Oil and gas Heavy equipment and trucking Wind power Solar energy
Datasheet
Description
Wave-form spring crimp eliminates movement - even in high-vibration applications Ty-Met stainless steel retained-tension ball-lock cable ties from Thomas & Betts combine the convenience of a ball-lock fastening mechanism with a spring crimp that maintains tension after installation. This new feature helps to ensure that the ties won’t slide down the cable bundle after they’re installed — making them the ideal choice for high-vibration applications. Features Specially formed spring crimp creates consistent tension on the tie for firm positioning High wave-form crimp provides positive clamping in high vibration applications Crimp channel offers a path for a trace wire with protection from crushing and shorts Ball-lock mechanism is easy to assemble and adjust for tension Ties available in both Type 304 stainless steel and Type 316 marine-grade stainless steel for extended life in highly corrosive environments Choose T&B DAS-250 application tool for installation Applications Shipbuilding Industrial Oil and gas Heavy equipment and trucking Wind power Solar energy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Retained-tension Ball-lock Cable Ties - Ty-Met - ABB Inc.
Memphis, TN, United States
Stainless Steel Retained-tension Ball-lock Cable Ties
Ty-Met
Stainless Steel Retained-tension Ball-lock Cable Ties Ty-Met
Wave-form spring crimp eliminates movement - even in high-vibration applications Ty-Met stainless steel retained-tension ball-lock cable ties from Thomas & Betts combine the convenience of a ball-lock fastening mechanism with a spring crimp that maintains tension after installation. This new feature helps to ensure that the ties won’t slide down the cable bundle after they’re installed — making them the ideal choice for high-vibration applications. Features Specially formed spring crimp creates consistent tension on the tie for firm positioning High wave-form crimp provides positive clamping in high vibration applications Crimp channel offers a path for a trace wire with protection from crushing and shorts Ball-lock mechanism is easy to assemble and adjust for tension Ties available in both Type 304 stainless steel and Type 316 marine-grade stainless steel for extended life in highly corrosive environments Choose T&B DAS-250 application tool for installation Applications Shipbuilding Industrial Oil and gas Heavy equipment and trucking Wind power Solar energy

Wave-form spring crimp eliminates movement - even in high-vibration applications

Ty-Met stainless steel retained-tension ball-lock cable ties from Thomas & Betts combine the convenience of a ball-lock fastening mechanism with a spring crimp that maintains tension after installation. This new feature helps to ensure that the ties won’t slide down the cable bundle after they’re installed — making them the ideal choice for high-vibration applications.

Features

  • Specially formed spring crimp creates consistent tension on the tie for firm positioning
  • High wave-form crimp provides positive clamping in high vibration applications
  • Crimp channel offers a path for a trace wire with protection from crushing and shorts
  • Ball-lock mechanism is easy to assemble and adjust for tension
  • Ties available in both Type 304 stainless steel and Type 316 marine-grade stainless steel for extended life in highly corrosive environments
  • Choose T&B DAS-250 application tool for installation

Applications

  • Shipbuilding
  • Industrial
  • Oil and gas
  • Heavy equipment and trucking
  • Wind power
  • Solar energy
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Cable Ties
Product Number Ty-Met
Product Name Stainless Steel Retained-tension Ball-lock Cable Ties
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details