ABB AB Cable Tie, Mounting Head, 371Mm L, Nylon, 50Lb, Natural; Cable Tie Material Abb Thomas & Betts TY-5354M

Description
CABLE TIE, MOUNTING HEAD, 371MM L, NYLON, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:371mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, MOUNTING HEAD, 371MM L, NYLON, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:371mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Mounting Head, 371Mm L, Nylon, 50Lb, Natural; Cable Tie Material Abb Thomas & Betts - 49H5476 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Mounting Head, 371Mm L, Nylon, 50Lb, Natural; Cable Tie Material Abb Thomas & Betts
49H5476
Cable Tie, Mounting Head, 371Mm L, Nylon, 50Lb, Natural; Cable Tie Material Abb Thomas & Betts 49H5476
CABLE TIE, MOUNTING HEAD, 371MM L, NYLON, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:371mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes

CABLE TIE, MOUNTING HEAD, 371MM L, NYLON, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:371mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 49H5476
Product Name Cable Tie, Mounting Head, 371Mm L, Nylon, 50Lb, Natural; Cable Tie Material Abb Thomas & Betts
Length 14.61 inch (371 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-2530591-2 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details