ABB AB Cable Tie, 196.51Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts TT-7-30-0-L

Description
CABLE TIE, 196.51MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:196.51MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:44.45MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES
Description
CABLE TIE, 196.51MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:196.51MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:44.45MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 196.51Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts - 02AH3854 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 196.51Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts
02AH3854
Cable Tie, 196.51Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts 02AH3854
CABLE TIE, 196.51MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:196.51MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:44.45MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES

CABLE TIE, 196.51MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:196.51MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:44.45MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 02AH3854
Product Name Cable Tie, 196.51Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts
Length 7.74 inch (197 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers