CABLE TIE, 374.24MM, NYLON, NATURAL, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:374.24MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:101.6MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 02AH3853 |
| Product Name | Cable Tie, 374.24Mm, Nylon, Natural, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts |
| Length | 14.73 inch (374 mm) |