ABB AB Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts TC5823

Description
TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.88mm; Width:11.13mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.88mm; Width:11.13mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts - 10F8225 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts
10F8225
Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts 10F8225
TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.88mm; Width:11.13mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.88mm; Width:11.13mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 10F8225
Product Name Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts
Length 0.6252 inch (15.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details