ABB Process Automation Division Circuit Breaker, 3 Pole, 25A; Product Range Abb T1N025TL

Description
CIRCUIT BREAKER, 3 POLE, 25A; Product Range:Tmax T1 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 25A; Product Range:Tmax T1 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 25A; Product Range Abb - 64Y0685 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 25A; Product Range Abb
64Y0685
Circuit Breaker, 3 Pole, 25A; Product Range Abb 64Y0685
CIRCUIT BREAKER, 3 POLE, 25A; Product Range:Tmax T1 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 25A; Product Range:Tmax T1 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 64Y0685
Product Name Circuit Breaker, 3 Pole, 25A; Product Range Abb
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data