ABB Process Automation Division Mcb St200M 4P K 15A Ul1077 Abb ST204M-K15

Description
MCB ST200M 4P K 15A UL1077
Description
MCB ST200M 4P K 15A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 4P K 15A Ul1077 is a miniature circuit breaker designed for low voltage applications. It features a four-pole configuration and is rated for a current of 15A with a breaking capacity of 10kA. The product dimensions are 70 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.46 kg. It complies with CE standards and RoHS regulations, ensuring it meets safety and environmental requirements. The product is classified under the ETIM and eClass standards for miniature circuit breakers, making it suitable for modular DIN rail installations.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 4P K 15A Ul1077 is a miniature circuit breaker designed for low voltage applications. It features a four-pole configuration and is rated for a current of 15A with a breaking capacity of 10kA. The product dimensions are 70 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.46 kg. It complies with CE standards and RoHS regulations, ensuring it meets safety and environmental requirements. The product is classified under the ETIM and eClass standards for miniature circuit breakers, making it suitable for modular DIN rail installations.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 4P K 15A Ul1077 Abb - 29AH0119 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 4P K 15A Ul1077 Abb
29AH0119
Mcb St200M 4P K 15A Ul1077 Abb 29AH0119
MCB ST200M 4P K 15A UL1077

MCB ST200M 4P K 15A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 29AH0119
Product Name Mcb St200M 4P K 15A Ul1077 Abb
Unlock Full Specs
to access all available technical data