SCHURTER Inc Circuit Breakers 3-128-219

Description
Circuit Breaker Thermal 10A 277V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 10A 277V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3-128-219-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-219-ND
Circuit Breakers 486-3-128-219-ND
Circuit Breaker Thermal 10A 277V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 10A 277V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Breakers - 2215613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215613
Thermal Breakers 2215613
Schurter 3-128-219 Circuit Breaker

Schurter 3-128-219 Circuit Breaker

Supplier's Site
Thermal Breakers - 2215614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215614
Thermal Breakers 2215614
Schurter 3-128-219 Circuit Breaker

Schurter 3-128-219 Circuit Breaker

Supplier's Site
Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter - 31AJ4280 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter
31AJ4280
Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter 31AJ4280
THERMAL CKT BREAKER, 10A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 10A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 486-3-128-219-ND 2215613 31AJ4280
Product Name Circuit Breakers Thermal Breakers Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter
Rated Current 10 amps 10 amps 10 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2402-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Circuit Breakers - A-0701T -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details