ABB AB Cable Tie, 165Mm, Stainless Steel, 100Lb; Cable Tie Material Abb Thomas & Betts SS7-180

Description
CABLE TIE, 165MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:165mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:100lb RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 165MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:165mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:100lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 165Mm, Stainless Steel, 100Lb; Cable Tie Material Abb Thomas & Betts - 76H0802 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 165Mm, Stainless Steel, 100Lb; Cable Tie Material Abb Thomas & Betts
76H0802
Cable Tie, 165Mm, Stainless Steel, 100Lb; Cable Tie Material Abb Thomas & Betts 76H0802
CABLE TIE, 165MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:165mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:100lb RoHS Compliant: Yes

CABLE TIE, 165MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:165mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:100lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 76H0802
Product Name Cable Tie, 165Mm, Stainless Steel, 100Lb; Cable Tie Material Abb Thomas & Betts
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers