ABB AB Cable Tie, Stainless Steel, 736.6Mm L, Pk100; Cable Tie Material Abb Thomas & Betts SS29-250

Description
CABLE TIE, STAINLESS STEEL, 736.6MM L, PK100; Cable Tie Material:Stainless Steel; Cable Tie Length:736.6mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:203.2mm; Cable Tie Type:Dual Lock; Product Range:-; Colour:Metallic Grey
Datasheet
Description
CABLE TIE, STAINLESS STEEL, 736.6MM L, PK100; Cable Tie Material:Stainless Steel; Cable Tie Length:736.6mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:203.2mm; Cable Tie Type:Dual Lock; Product Range:-; Colour:Metallic Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Stainless Steel, 736.6Mm L, Pk100; Cable Tie Material Abb Thomas & Betts - 97F7905 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 736.6Mm L, Pk100; Cable Tie Material Abb Thomas & Betts
97F7905
Cable Tie, Stainless Steel, 736.6Mm L, Pk100; Cable Tie Material Abb Thomas & Betts 97F7905
CABLE TIE, STAINLESS STEEL, 736.6MM L, PK100; Cable Tie Material:Stainless Steel; Cable Tie Length:736.6mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:203.2mm; Cable Tie Type:Dual Lock; Product Range:-; Colour:Metallic Grey

CABLE TIE, STAINLESS STEEL, 736.6MM L, PK100; Cable Tie Material:Stainless Steel; Cable Tie Length:736.6mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:203.2mm; Cable Tie Type:Dual Lock; Product Range:-; Colour:Metallic Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 97F7905
Product Name Cable Tie, Stainless Steel, 736.6Mm L, Pk100; Cable Tie Material Abb Thomas & Betts
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details