ABB AB Catamount Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts SMNY-001-0-D

Description
CATAMOUNT CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.24mm; Width:9.78mm; Height:7.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
CATAMOUNT CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.24mm; Width:9.78mm; Height:7.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Catamount Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts - 48F3179 - Newark, An Avnet Company
Chicago, IL, United States
Catamount Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts
48F3179
Catamount Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts 48F3179
CATAMOUNT CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.24mm; Width:9.78mm; Height:7.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CATAMOUNT CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.24mm; Width:9.78mm; Height:7.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48F3179
Product Name Catamount Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts
Length 0.6000 inch (15.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-005 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details