ABB AB Cable Tie, Low Profile, 288Mm, Nylon, Black, 50Lb; Cable Tie Material Abb Thomas & Betts SF300-50X

Description
CABLE TIE, LOW PROFILE, 288MM, NYLON, BLACK, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:288mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, LOW PROFILE, 288MM, NYLON, BLACK, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:288mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Low Profile, 288Mm, Nylon, Black, 50Lb; Cable Tie Material Abb Thomas & Betts - 50H7585 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Low Profile, 288Mm, Nylon, Black, 50Lb; Cable Tie Material Abb Thomas & Betts
50H7585
Cable Tie, Low Profile, 288Mm, Nylon, Black, 50Lb; Cable Tie Material Abb Thomas & Betts 50H7585
CABLE TIE, LOW PROFILE, 288MM, NYLON, BLACK, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:288mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, LOW PROFILE, 288MM, NYLON, BLACK, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:288mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 50H7585
Product Name Cable Tie, Low Profile, 288Mm, Nylon, Black, 50Lb; Cable Tie Material Abb Thomas & Betts
Length 11.34 inch (288 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details