Thomas & Betts Corporation Duplex/Single Receptacle S3713-TRGRY

Description
SINGLE, DECORATOR TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74
Datasheet
Description
SINGLE, DECORATOR TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - S3713-TRGRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
S3713-TRGRY
Duplex/Single Receptacle S3713-TRGRY
SINGLE, DECORATOR TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74

SINGLE, DECORATOR TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number S3713-TRGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-312 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 1-849104-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details