Thomas & Betts Corporation Locking Device Plug S2348-DF

Description
NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 TO 480 VAC VOLTAGE RATING; 14 AMPERE CURRENT RATING; NON-GROUNDING; CHEMICAL RESISTANT; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD
Datasheet
Description
NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 TO 480 VAC VOLTAGE RATING; 14 AMPERE CURRENT RATING; NON-GROUNDING; CHEMICAL RESISTANT; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - S2348-DF - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
S2348-DF
Locking Device Plug S2348-DF
NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 TO 480 VAC VOLTAGE RATING; 14 AMPERE CURRENT RATING; NON-GROUNDING; CHEMICAL RESISTANT; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD

NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 TO 480 VAC VOLTAGE RATING; 14 AMPERE CURRENT RATING; NON-GROUNDING; CHEMICAL RESISTANT; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number S2348-DF
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/52 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Box Inlet - G52S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Yellow - 4508 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details