Thomas & Betts Corporation Locking Flanged Receptacle Outlet S2347

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125 TO 480 V VOLTAGE RATING; 14 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125 TO 480 V VOLTAGE RATING; 14 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - S2347 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Flanged Receptacle Outlet
S2347
Locking Flanged Receptacle Outlet S2347
POLARIZED TYPE; POLYCARBONATE MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125 TO 480 V VOLTAGE RATING; 14 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125 TO 480 V VOLTAGE RATING; 14 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number S2347
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details