ABB Process Automation Division Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb S202-C20

Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb - 55Y3779 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
55Y3779
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb 55Y3779
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breakers - S202-C20 - ODG (Origin Data Global)
Shenzhen, China
Circuit Breakers
S202-C20
Circuit Breakers S202-C20
Miniature circuit breakers

Miniature circuit breakers

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Circuit Breakers Circuit Breakers
Product Number 55Y3779 S202-C20
Product Name Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb Circuit Breakers
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 30A - QLB-303-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - T11-818-8-235-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details