DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 10 AMP, 1 POLE, 240 VAC, BRANCH CIRCUIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
UL 489 MINIATURE CIRCUIT BREAKER 1P 10AK CURVE
CIRCUIT BREAKER, 1 POLE, 10A; Product Range:S200U Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 5125173 | 70094372 | 63Y6309 |
| Product Name | Din Rail Mount Circuit Breaker | UL 489 MINIATURE CIRCUIT BREAKER 1P 10AK CURVE | Circuit Breaker, 1 Pole, 10A; Product Range Abb |
| Rated AC Voltage | 240 volts | 240 volts |