ABB AB Quick Connects, Quick Disconnect Connectors RC10-250F

Description
INS NYL FEM-250 DISC 12-10 LEN 1
Request a Quote Datasheet
Description
INS NYL FEM-250 DISC 12-10 LEN 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RC10-250F-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RC10-250F-ND
Quick Connects, Quick Disconnect Connectors 6308-RC10-250F-ND
INS NYL FEM-250 DISC 12-10 LEN 1

INS NYL FEM-250 DISC 12-10 LEN 1

Buy Now Datasheet
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts - 33F1375 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts
33F1375
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts 33F1375
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Stud Size:1/4 RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Stud Size:1/4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC10-250F-ND 33F1375
Product Name Quick Connects, Quick Disconnect Connectors Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers