ABB AB Quick Connects, Quick Disconnect Connectors RAD18277

Description
FULLY INS NYL FEM-187 DSC, 22-18
Request a Quote Datasheet
Description
FULLY INS NYL FEM-187 DSC, 22-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RAD18277-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RAD18277-ND
Quick Connects, Quick Disconnect Connectors 6308-RAD18277-ND
FULLY INS NYL FEM-187 DSC, 22-18

FULLY INS NYL FEM-187 DSC, 22-18

Buy Now Datasheet
Terminal, Female Disconnect, 0.187
Chicago, IL, United States
Terminal, Female Disconnect, 0.187", Red; Product Range Abb - Thomas & Betts
50B7985
Terminal, Female Disconnect, 0.187", Red; Product Range Abb - Thomas & Betts 50B7985
TERMINAL, FEMALE DISCONNECT, 0.187", RED; Product Range:Sta-Kon Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187", RED; Product Range:Sta-Kon Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RAD18277-ND 50B7985
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.187", Red; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers