ABB AB Terminal, Locking Fork, Stud 10, Red; Product Range Abb Thomas & Betts RA2257

Description
TERMINAL, LOCKING FORK, STUD 10, RED; Product Range:Sta-Kon Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, LOCKING FORK, STUD 10, RED; Product Range:Sta-Kon Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, Stud 10, Red; Product Range Abb Thomas & Betts - 94F9546 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, Stud 10, Red; Product Range Abb Thomas & Betts
94F9546
Terminal, Locking Fork, Stud 10, Red; Product Range Abb Thomas & Betts 94F9546
TERMINAL, LOCKING FORK, STUD 10, RED; Product Range:Sta-Kon Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes

TERMINAL, LOCKING FORK, STUD 10, RED; Product Range:Sta-Kon Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94F9546
Product Name Terminal, Locking Fork, Stud 10, Red; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Male .250
Specs
Material Brass
View Details
3 suppliers