Thomas & Betts Corporation Duplex/Single Receptacle PTTR63-I

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PTTR63-I - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
PTTR63-I
Duplex/Single Receptacle PTTR63-I
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PTTR63-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details