Thomas & Betts Corporation Pin and Sleeve Receptacle with Disconnect PS5100FMIR5-W

Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT,
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS5100FMIR5-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle with Disconnect
PS5100FMIR5-W
Pin and Sleeve Receptacle with Disconnect PS5100FMIR5-W
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT,

MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT,

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5100FMIR5-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details