ABB Process Automation Division Load Break Switch, 3 Pole, 1Kv, 200A; No. Of Poles Abb OT200U03

Description
LOAD BREAK SWITCH, 3 POLE, 1KV, 200A; No. of Poles:3 Pole; Contact Voltage AC Max:1kV; Contact Current AC Max:200A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3 POLE, 1KV, 200A; No. of Poles:3 Pole; Contact Voltage AC Max:1kV; Contact Current AC Max:200A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 1Kv, 200A; No. Of Poles Abb - 63Y2562 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 1Kv, 200A; No. Of Poles Abb
63Y2562
Load Break Switch, 3 Pole, 1Kv, 200A; No. Of Poles Abb 63Y2562
LOAD BREAK SWITCH, 3 POLE, 1KV, 200A; No. of Poles:3 Pole; Contact Voltage AC Max:1kV; Contact Current AC Max:200A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

LOAD BREAK SWITCH, 3 POLE, 1KV, 200A; No. of Poles:3 Pole; Contact Voltage AC Max:1kV; Contact Current AC Max:200A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63Y2562
Product Name Load Break Switch, 3 Pole, 1Kv, 200A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers