Thomas & Betts Corporation Thomas & Betts NPG-0501G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 6 to 12 mm, Nylon, Gray NPG-0501G

Description
Thomas & Betts NPG-0501G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 6 to 12 mm, Nylon, Gray Manufacturer: Thomas & Betts Tubing & Conduit Fittings Cable Range: 6 to 12 mm Nylon material Quick-Connect allows for fast and effective fitting Design allows for access to glands without accessing an enclosure Non-threaded Insert Length: 10 mm Temp range: 212°F (100°C)-4°F (-20°C) IP68
Request a Quote Datasheet
Description
Thomas & Betts NPG-0501G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 6 to 12 mm, Nylon, Gray Manufacturer: Thomas & Betts Tubing & Conduit Fittings Cable Range: 6 to 12 mm Nylon material Quick-Connect allows for fast and effective fitting Design allows for access to glands without accessing an enclosure Non-threaded Insert Length: 10 mm Temp range: 212°F (100°C)-4°F (-20°C) IP68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thomas & Betts NPG-0501G Quick Connect Cable Gland, 1/2
Chanhassen, MN, United States
Thomas & Betts NPG-0501G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 6 to 12 mm, Nylon, Gray
24631
Thomas & Betts NPG-0501G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 6 to 12 mm, Nylon, Gray 24631
Thomas & Betts NPG-0501G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 6 to 12 mm, Nylon, Gray Manufacturer: Thomas & Betts Tubing & Conduit Fittings Cable Range: 6 to 12 mm Nylon material Quick-Connect allows for fast and effective fitting Design allows for access to glands without accessing an enclosure Non-threaded Insert Length: 10 mm Temp range: 212°F (100°C)-4°F (-20°C) IP68
  • Thomas & Betts NPG-0501G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 6 to 12 mm, Nylon, Gray
  • Manufacturer: Thomas & Betts
  • Tubing & Conduit Fittings
  • Cable Range: 6 to 12 mm
  • Nylon material
  • Quick-Connect allows for fast and effective fitting
  • Design allows for access to glands without accessing an enclosure
  • Non-threaded Insert Length: 10 mm
  • Temp range: 212°F (100°C)-4°F (-20°C)
  • IP68
Supplier's Site Datasheet
Cable and Cord Grips - 6308-NPG-0501G-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-NPG-0501G-ND
Cable and Cord Grips 6308-NPG-0501G-ND
QUICK CONN CG 1/2IN 6-12MM NYL G

QUICK CONN CG 1/2IN 6-12MM NYL G

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 24631 6308-NPG-0501G-ND
Product Name Thomas & Betts NPG-0501G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 6 to 12 mm, Nylon, Gray Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2101351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details