ABB AB Cable Supports and Fasteners N4NY-003-9-C

Description
CABLE CLAMP WHT PLAIN EDGE .19 D
Request a Quote Datasheet
Description
CABLE CLAMP WHT PLAIN EDGE .19 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 6308-N4NY-003-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
6308-N4NY-003-9-C-ND
Cable Supports and Fasteners 6308-N4NY-003-9-C-ND
CABLE CLAMP WHT PLAIN EDGE .19 D

CABLE CLAMP WHT PLAIN EDGE .19 D

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Abb Thomas & Betts - 75H5773 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Abb Thomas & Betts
75H5773
Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Abb Thomas & Betts 75H5773
CABLE CLAMP, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:0.375"RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:0.375"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 6308-N4NY-003-9-C-ND 75H5773
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details