ABB AB Timer/Counter MSM602W8

Description
DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER, MSM SERIES, TIMING RANGE :0.2 SECONDS, COIL VOLTAGE: 230 VAC, MOUNTING TYPE :WIRE LEADS, CONTACT RATING (A): 0.5 AMPS, PC MOUNT/WIRES FIXED, DELAY ON MAKE (ON DELAY) FUNCTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER, MSM SERIES, TIMING RANGE :0.2 SECONDS, COIL VOLTAGE: 230 VAC, MOUNTING TYPE :WIRE LEADS, CONTACT RATING (A): 0.5 AMPS, PC MOUNT/WIRES FIXED, DELAY ON MAKE (ON DELAY) FUNCTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 7703758 - Radwell International
Willingboro, NJ, United States
Timer/Counter
7703758
Timer/Counter 7703758
DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER, MSM SERIES, TIMING RANGE :0.2 SECONDS, COIL VOLTAGE: 230 VAC, MOUNTING TYPE :WIRE LEADS, CONTACT RATING (A): 0.5 AMPS, PC MOUNT/WIRES FIXED, DELAY ON MAKE (ON DELAY) FUNCTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER, MSM SERIES, TIMING RANGE :0.2 SECONDS, COIL VOLTAGE: 230 VAC, MOUNTING TYPE :WIRE LEADS, CONTACT RATING (A): 0.5 AMPS, PC MOUNT/WIRES FIXED, DELAY ON MAKE (ON DELAY) FUNCTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Timers
Product Number 7703758
Product Name Timer/Counter
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Stopwatches & Timers - 2355059 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details