ABB Process Automation Division Switch Body, 4 Seat, Ip66; For Use With Abb MEP4-0

Description
SWITCH BODY, 4 SEAT, IP66; For Use With:22mm Modular Range Pilot Devices; Product Range:Modular Pilot Devices RoHS Compliant: Yes
Description
SWITCH BODY, 4 SEAT, IP66; For Use With:22mm Modular Range Pilot Devices; Product Range:Modular Pilot Devices RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch Body, 4 Seat, IP66, part number 62Y6044, is designed for use with ABB's 22mm Modular Range Pilot Devices. It offers a high degree of protection with an IP66 rating, making it suitable for environments where dust and water exposure are concerns. The product is RoHS compliant, ensuring it meets environmental standards. This switch body is compatible with various modular pilot devices, allowing for flexibility in design and application. Its robust construction is intended for reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Switch Body, 4 Seat, IP66, part number 62Y6044, is designed for use with ABB's 22mm Modular Range Pilot Devices. It offers a high degree of protection with an IP66 rating, making it suitable for environments where dust and water exposure are concerns. The product is RoHS compliant, ensuring it meets environmental standards. This switch body is compatible with various modular pilot devices, allowing for flexibility in design and application. Its robust construction is intended for reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Switch Body, 4 Seat, Ip66; For Use With Abb - 62Y6044 - Newark, An Avnet Company
Chicago, IL, United States
Switch Body, 4 Seat, Ip66; For Use With Abb
62Y6044
Switch Body, 4 Seat, Ip66; For Use With Abb 62Y6044
SWITCH BODY, 4 SEAT, IP66; For Use With:22mm Modular Range Pilot Devices; Product Range:Modular Pilot Devices RoHS Compliant: Yes

SWITCH BODY, 4 SEAT, IP66; For Use With:22mm Modular Range Pilot Devices; Product Range:Modular Pilot Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 62Y6044
Product Name Switch Body, 4 Seat, Ip66; For Use With Abb
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details