ABB Process Automation Division Digital Panel Meter, Modbus, 2 O/p, 5A; No. Of Digits / Alpha Abb M2M LV MODBUS

Description
DIGITAL PANEL METER, MODBUS, 2 O/P, 5A; No. of Digits / Alpha:-; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout RoHS Compliant: Yes
Description
DIGITAL PANEL METER, MODBUS, 2 O/P, 5A; No. of Digits / Alpha:-; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Panel Meter, Modbus, 2 O/p, 5A (part number 52Y3294) is designed for measuring AC current, AC voltage, frequency, and power. It features a measurement range of 50mA to 5A for current and 10V to 500V for voltage, with a frequency range of 40Hz to 500Hz. The meter operates within a temperature range of -5 to +5 °C and is suitable for mounting in a front-panel configuration with dimensions of 96 mm x 96 mm. It includes two digital outputs and is powered by an auxiliary supply of 24-230 V AC/DC. The product is compliant with RoHS regulations and is classified as a power quality analyzer.

Datasheet Summary
Powered by GS/AI

The Digital Panel Meter, Modbus, 2 O/p, 5A (part number 52Y3294) is designed for measuring AC current, AC voltage, frequency, and power. It features a measurement range of 50mA to 5A for current and 10V to 500V for voltage, with a frequency range of 40Hz to 500Hz. The meter operates within a temperature range of -5 to +5 °C and is suitable for mounting in a front-panel configuration with dimensions of 96 mm x 96 mm. It includes two digital outputs and is powered by an auxiliary supply of 24-230 V AC/DC. The product is compliant with RoHS regulations and is classified as a power quality analyzer.

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Modbus, 2 O/p, 5A; No. Of Digits / Alpha Abb - 52Y3294 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Modbus, 2 O/p, 5A; No. Of Digits / Alpha Abb
52Y3294
Digital Panel Meter, Modbus, 2 O/p, 5A; No. Of Digits / Alpha Abb 52Y3294
DIGITAL PANEL METER, MODBUS, 2 O/P, 5A; No. of Digits / Alpha:-; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout RoHS Compliant: Yes

DIGITAL PANEL METER, MODBUS, 2 O/P, 5A; No. of Digits / Alpha:-; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 52Y3294
Product Name Digital Panel Meter, Modbus, 2 O/p, 5A; No. Of Digits / Alpha Abb
Current Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers