ABB AB Power Supplies - Board Mount LW020A1

Description
Manufacturer: GE-Critical-Power Win Source Part Number: 206898-LW020A1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: LW020 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Features: Remote On/Off, OCP, OVP Package: 8-DIP Module Size / Dimension: 2.00" L x 2.00" W x 0.39" H (50.8mm x 50.8mm x 9.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 20W Efficiency: 81% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE-Critical-Power Win Source Part Number: 206898-LW020A1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: LW020 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Features: Remote On/Off, OCP, OVP Package: 8-DIP Module Size / Dimension: 2.00" L x 2.00" W x 0.39" H (50.8mm x 50.8mm x 9.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 20W Efficiency: 81% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
206898-LW020A1
Power Supplies - Board Mount 206898-LW020A1
Manufacturer: GE-Critical-Power Win Source Part Number: 206898-LW020A1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: LW020 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Features: Remote On/Off, OCP, OVP Package: 8-DIP Module Size / Dimension: 2.00" L x 2.00" W x 0.39" H (50.8mm x 50.8mm x 9.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 20W Efficiency: 81% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: GE-Critical-Power
Win Source Part Number: 206898-LW020A1
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: LW020
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Features: Remote On/Off, OCP, OVP
Package: 8-DIP Module
Size / Dimension: 2.00" L x 2.00" W x 0.39" H (50.8mm x 50.8mm x 9.9mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 20W
Efficiency: 81%
Power (Watts) - Max: 20W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LW020A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LW020A1
Power Supplies - Board Mount - DC DC Converters LW020A1
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 206898-LW020A1 LW020A1
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
DC Output Current 4 amps
DC Output Power 20 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227761 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details