Manufacturer: GE-Critical-Power
Win Source Part Number: 206889-LW010A981
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: LW010
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 6-DIP Module
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 10W
Efficiency: 81%
Power (Watts) - Max: 10W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 206889-LW010A981 |
| Product Name | Power Supplies - Board Mount |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| DC Output Current | 2 amps |