ABB AB Conduit Fitting, Ra, Thermoplastic, Black, 12.7Mm; Conduit Configuration Abb Thomas & Betts LT950P

Description
CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 12.7MM; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 12.7MM; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Ra, Thermoplastic, Black, 12.7Mm; Conduit Configuration Abb Thomas & Betts - 93F7744 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Ra, Thermoplastic, Black, 12.7Mm; Conduit Configuration Abb Thomas & Betts
93F7744
Conduit Fitting, Ra, Thermoplastic, Black, 12.7Mm; Conduit Configuration Abb Thomas & Betts 93F7744
CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 12.7MM; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 12.7MM; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 93F7744
Product Name Conduit Fitting, Ra, Thermoplastic, Black, 12.7Mm; Conduit Configuration Abb Thomas & Betts
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details