ABB AB Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts LPM-9-M

Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: Yes
Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie Mount, part number 48F3174, is designed for secure mounting using screws. It is made from nylon 6.6, which is known for its durability and resistance to various environmental factors. The mount is available in a natural color and is compliant with RoHS standards. Each package contains 10,000 units, with a weight of 1.22 lbs per 1,000 units. This product is suitable for applications requiring reliable cable management solutions.

Datasheet Summary
Powered by GS/AI

The Cable Tie Mount, part number 48F3174, is designed for secure mounting using screws. It is made from nylon 6.6, which is known for its durability and resistance to various environmental factors. The mount is available in a natural color and is compliant with RoHS standards. Each package contains 10,000 units, with a weight of 1.22 lbs per 1,000 units. This product is suitable for applications requiring reliable cable management solutions.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts - 48F3174 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts
48F3174
Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts 48F3174
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48F3174
Product Name Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - 3-604773-9-ND - DigiKey
Specs
Color Natural
Length 15.36 inch (390 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details