CABLE TIE, 1219MM L, NYLON , 175LB, GREY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1219mm; Cable Tie Width:8.76mm; Cable Bundle Diameter Max:381mm; Cable Tie Type:Heavy Duty; Product Range:Catamount Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 96B0572 |
| Product Name | Cable Tie, 1219Mm L, Nylon , 175Lb, Grey; Cable Tie Material Abb Thomas & Betts |
| Length | 47.99 inch (1219 mm) |