ABB AB Cable Ties and Zip Ties L-11-50-9-C

Description
CABLE TIE 50LB 11 NAT NYLON 1-PC
Request a Quote Datasheet
Description
CABLE TIE 50LB 11 NAT NYLON 1-PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-L-11-50-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-L-11-50-9-C-ND
Cable Ties and Zip Ties 6308-L-11-50-9-C-ND
CABLE TIE 50LB 11 NAT NYLON 1-PC

CABLE TIE 50LB 11 NAT NYLON 1-PC

Buy Now Datasheet
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 61H8792 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
61H8792
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 61H8792
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:281.94mm; Cable Tie Width:4.749mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:281.94mm; Cable Tie Width:4.749mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIES STANDARD NATURAL 11.1 IN LENGTH MAX DIA. 3 - 70092351 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIES STANDARD NATURAL 11.1 IN LENGTH MAX DIA. 3
70092351
CABLE TIES STANDARD NATURAL 11.1 IN LENGTH MAX DIA. 3 70092351
CABLE TIES STANDARD NATURAL 11.1 IN LENGTH MAX DIA. 3

CABLE TIES STANDARD NATURAL 11.1 IN LENGTH MAX DIA. 3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-L-11-50-9-C-ND 61H8792 70092351
Product Name Cable Ties and Zip Ties Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts CABLE TIES STANDARD NATURAL 11.1 IN LENGTH MAX DIA. 3
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details