ABB AB Cable Ties and Zip Ties L-11-120-9-C

Description
CABLE TIE 120LB 11IN NATURAL NYL
Request a Quote Datasheet
Description
CABLE TIE 120LB 11IN NATURAL NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-L-11-120-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-L-11-120-9-C-ND
Cable Ties and Zip Ties 6308-L-11-120-9-C-ND
CABLE TIE 120LB 11IN NATURAL NYL

CABLE TIE 120LB 11IN NATURAL NYL

Buy Now Datasheet
Cable Tie, 281.9Mm L, Nylon, Natural; Cable Tie Material Abb Thomas & Betts - 75H2718 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 281.9Mm L, Nylon, Natural; Cable Tie Material Abb Thomas & Betts
75H2718
Cable Tie, 281.9Mm L, Nylon, Natural; Cable Tie Material Abb Thomas & Betts 75H2718
CABLE TIE, 281.9MM L, NYLON, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:281.9mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Heavy Duty; Product Range:Catamount Series RoHS Compliant: Yes

CABLE TIE, 281.9MM L, NYLON, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:281.9mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Heavy Duty; Product Range:Catamount Series RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIES HEAVY DUTY NATURAL 11.1 IN LENGTH MAX DIA. 3 - 70092365 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIES HEAVY DUTY NATURAL 11.1 IN LENGTH MAX DIA. 3
70092365
CABLE TIES HEAVY DUTY NATURAL 11.1 IN LENGTH MAX DIA. 3 70092365
CABLE TIES HEAVY DUTY NATURAL 11.1 IN LENGTH MAX DIA. 3

CABLE TIES HEAVY DUTY NATURAL 11.1 IN LENGTH MAX DIA. 3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-L-11-120-9-C-ND 75H2718 70092365
Product Name Cable Ties and Zip Ties Cable Tie, 281.9Mm L, Nylon, Natural; Cable Tie Material Abb Thomas & Betts CABLE TIES HEAVY DUTY NATURAL 11.1 IN LENGTH MAX DIA. 3
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers