CABLE TIE 50LB 12IN UV BLK NYL R
CABLE TIE, 298MM, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:298mm; Cable Tie Width:7.5mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable TieRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | 6308-L-10-50R-0-C-ND | 17AC9987 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, 298Mm, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts |
| Color | Black |