ABB AB
JSN6 -- 60A JL COLLARGASKET REPL ABB - THOMAS & BETTS
ABB AB
60A Jl Collargasket Repl Abb - Thomas & Betts
JSN6
Description
60A JL COLLARGASKET REPL
Description
60A JL COLLARGASKET REPL
Suppliers
60A Jl Collargasket Repl Abb - Thomas & Betts
98H9430
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H9430 |
|
Product Name
|
60A Jl Collargasket Repl Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details