Thomas & Betts Corporation Locking Device Receptacle IGL2330-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L23-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRIN
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L23-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL2330-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
IGL2330-R
Locking Device Receptacle IGL2330-R
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L23-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRIN

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L23-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; ISOLATED GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRIN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IGL2330-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Straight Blade Device - Q-712 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Connector - K42S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Locking Outlet, 30 Amp 250 Volt L6-30R - L0630RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details