Thomas & Betts Corporation Duplex/Single Receptacle IG8300-BL

Description
DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK WI
Datasheet
Description
DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK WI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - IG8300-BL - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
IG8300-BL
Duplex/Single Receptacle IG8300-BL
DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK WI

DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, HEAVY DUTY GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK WI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IG8300-BL
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital; Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472938-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA L6-20 Plug - 88030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-20
View Details