ABB AB Control Station Enclosures HW051885

Description
ABB 1SFA170802R1002
Request a Quote
Description
ABB 1SFA170802R1002
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 2504265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2504265
Control Station Enclosures 2504265
ABB 1SFA170802R1002

ABB 1SFA170802R1002

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2504265
Product Name Control Station Enclosures
Type Pushbutton Enclosures
Length 2.95 inch (75 mm)
Width 3.43 inch (87 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, White/grey; Enclosure Type Takachi - 38AC2561 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details