RS Components, Ltd.
Control Station Enclosures
1947461
Description
RS PRO CCS05GY02/RSP
Request a Quote
Email Supplier
Description
RS PRO CCS05GY02/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947461 |
|
Product Name
|
Control Station Enclosures |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
4.13 inch (105 mm)
|
|
Width
|
2.76 inch (70 mm)
|
|
Depth
|
2.01 inch (51 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
8.66 inch (220 mm)
Width
6.3 inch (160 mm)
Depth
8.66 inch (220 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
5.24 inch (133 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details