ABB AB POWER SUPPLIES, INTERNATIONAL LINEARS, 28V@2A, ROHS COMPLIANT HC28-2-AG

Description
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V
Description
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLIES, INTERNATIONAL LINEARS, 28V@2A, ROHS COMPLIANT - 70006014 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLIES, INTERNATIONAL LINEARS, 28V@2A, ROHS COMPLIANT
70006014
POWER SUPPLIES, INTERNATIONAL LINEARS, 28V@2A, ROHS COMPLIANT 70006014
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V

Description
Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD).
Features

  • RoHS Compatible for All Six Substances
  • Worldwide AC Input Capabilities: 100/120/220/230/240 VAC
  • ±0.05% Output Regulation
  • Low Output Ripple
  • UL, CSA, and TUV Approvals
  • Mean Time Before Failure (MTBF) in Excess of 300,000 Hours
  • CE marked to Low Voltage Directive
  • 100% Burn-In
  • 2 Year Warranty
  • Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006014
Product Name POWER SUPPLIES, INTERNATIONAL LINEARS, 28V@2A, ROHS COMPLIANT
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
80 PLUS Gold 350W Flex ATX Power Supply (FSP) - PS8-350FATX-GB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details